Capital Lighting, Inc. FR42640SLF Sconces-Single Glass 651510

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 23.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Leaf Weight: 3 Product Name: Sconce UPC: 00640665906370 Category: Sconce Glass: Clear Optic Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 13.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 23.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Leaf Weight: 3 Product Name: Sconce UPC: 00640665906370 Category: Sconce Glass: Clear Optic Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 13.00

Suppliers

Company
Product
Description
Supplier Links
FR42640SLF Sconces-Single Glass - 651510 - Capital Lighting, Inc.
Columbus, OH, USA
FR42640SLF Sconces-Single Glass
651510
FR42640SLF Sconces-Single Glass 651510
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 23.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Leaf Weight: 3 Product Name: Sconce UPC: 00640665906370 Category: Sconce Glass: Clear Optic Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 13.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 23.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Silver Leaf
Weight: 3
Product Name: Sconce
UPC: 00640665906370
Category: Sconce
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 13.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651510
Product Name FR42640SLF Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details