Capital Lighting, Inc. FR43759SLF Mid. Chandeliers-Candle 651503

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Silver Leaf Weight: 50 Product Name: Foyer UPC: 00640665906455 Category: Foyer Glass: Glass Bead Strands Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Silver Leaf Weight: 50 Product Name: Foyer UPC: 00640665906455 Category: Foyer Glass: Glass Bead Strands Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR43759SLF Mid. Chandeliers-Candle - 651503 - Capital Lighting, Inc.
Columbus, OH, USA
FR43759SLF Mid. Chandeliers-Candle
651503
FR43759SLF Mid. Chandeliers-Candle 651503
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Silver Leaf Weight: 50 Product Name: Foyer UPC: 00640665906455 Category: Foyer Glass: Glass Bead Strands Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Silver Leaf
Weight: 50
Product Name: Foyer
UPC: 00640665906455
Category: Foyer
Glass: Glass Bead Strands
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 6`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651503
Product Name FR43759SLF Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details