Capital Lighting, Inc. FR46207BAM Mini Pendants-Cable 651502

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.75 Bulb Type: LED Qty: 1 Wattage: 4.8 Finish: Bamboo Weight: 4 Product Name: Mini-Pendant UPC: 00640665906745 Category: Mini Pendant Shipped Via: Parcel Canopy: 5.5`` dia. Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.75 Bulb Type: LED Qty: 1 Wattage: 4.8 Finish: Bamboo Weight: 4 Product Name: Mini-Pendant UPC: 00640665906745 Category: Mini Pendant Shipped Via: Parcel Canopy: 5.5`` dia. Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
FR46207BAM Mini Pendants-Cable - 651502 - Capital Lighting, Inc.
Columbus, OH, USA
FR46207BAM Mini Pendants-Cable
651502
FR46207BAM Mini Pendants-Cable 651502
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.75 Bulb Type: LED Qty: 1 Wattage: 4.8 Finish: Bamboo Weight: 4 Product Name: Mini-Pendant UPC: 00640665906745 Category: Mini Pendant Shipped Via: Parcel Canopy: 5.5`` dia. Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 8.75
Bulb
Type: LED
Qty: 1
Wattage: 4.8
Finish: Bamboo
Weight: 4
Product Name: Mini-Pendant
UPC: 00640665906745
Category: Mini Pendant
Shipped Via: Parcel
Canopy: 5.5`` dia.
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651502
Product Name FR46207BAM Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details