Capital Lighting, Inc. FR46200BAM Sconces-Pocket 651501

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Extension: 4 Bulb Type: LED Qty: 2 Wattage: 5 Finish: Bamboo Weight: 6 Product Name: Sconce UPC: 00640665906721 Category: Sconce Shipped Via: Parcel Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Extension: 4 Bulb Type: LED Qty: 2 Wattage: 5 Finish: Bamboo Weight: 6 Product Name: Sconce UPC: 00640665906721 Category: Sconce Shipped Via: Parcel Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
FR46200BAM Sconces-Pocket - 651501 - Capital Lighting, Inc.
Columbus, OH, USA
FR46200BAM Sconces-Pocket
651501
FR46200BAM Sconces-Pocket 651501
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Extension: 4 Bulb Type: LED Qty: 2 Wattage: 5 Finish: Bamboo Weight: 6 Product Name: Sconce UPC: 00640665906721 Category: Sconce Shipped Via: Parcel Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 12.00
Extension: 4
Bulb
Type: LED
Qty: 2
Wattage: 5
Finish: Bamboo
Weight: 6
Product Name: Sconce
UPC: 00640665906721
Category: Sconce
Shipped Via: Parcel
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651501
Product Name FR46200BAM Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details