PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 14.62
Length 14.62
Bulb
Finish: Satin Nickel
Weight: 13.72
Product Name: 60`` Fan
UPC: 840506055520
Category: Fan-Uni
Safety Listing: Wet
Motor size: 212X25
Manufacturer's Warranty: Lifetime
Electricity Use: 97
Speeds: 3-Speeds
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 9173
Airflow Efficienty: 94
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 651299 |
| Product Name | TF971SN Fans-Wet Location |