Capital Lighting, Inc. LKFL260 Fans-Light Kits 651268

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.89 Length 5.89 Bulb Type: GU24 Wattage: 18 Finish: Amber Frosted Weight: 3.01 Product Name: 13`` Bowl Light Kit Fluorescent UPC: 840506055742 Category: Lights Glass: Amber Frosted Safety Listing: Damp Manufacturer's Warranty: Lifetime Designer: 2
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.89 Length 5.89 Bulb Type: GU24 Wattage: 18 Finish: Amber Frosted Weight: 3.01 Product Name: 13`` Bowl Light Kit Fluorescent UPC: 840506055742 Category: Lights Glass: Amber Frosted Safety Listing: Damp Manufacturer's Warranty: Lifetime Designer: 2

Suppliers

Company
Product
Description
Supplier Links
LKFL260 Fans-Light Kits - 651268 - Capital Lighting, Inc.
Columbus, OH, USA
LKFL260 Fans-Light Kits
651268
LKFL260 Fans-Light Kits 651268
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.89 Length 5.89 Bulb Type: GU24 Wattage: 18 Finish: Amber Frosted Weight: 3.01 Product Name: 13`` Bowl Light Kit Fluorescent UPC: 840506055742 Category: Lights Glass: Amber Frosted Safety Listing: Damp Manufacturer's Warranty: Lifetime Designer: 2

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.89
Length 5.89
Bulb
Type: GU24
Wattage: 18
Finish: Amber Frosted
Weight: 3.01
Product Name: 13`` Bowl Light Kit Fluorescent
UPC: 840506055742
Category: Lights
Glass: Amber Frosted
Safety Listing: Damp
Manufacturer's Warranty: Lifetime
Designer: 2

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651268
Product Name LKFL260 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details