Capital Lighting, Inc. LKFL250 Fans-Light Kits 651265

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Length 8.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: White Frosted Weight: 3.42 Product Name: 13`` Bowl Light Kit UPC: 840506055735 Category: Lights Glass: White Frosted Safety Listing: Damp Manufacturer's Warranty: Lifetime Designer: 5
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Length 8.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: White Frosted Weight: 3.42 Product Name: 13`` Bowl Light Kit UPC: 840506055735 Category: Lights Glass: White Frosted Safety Listing: Damp Manufacturer's Warranty: Lifetime Designer: 5

Suppliers

Company
Product
Description
Supplier Links
LKFL250 Fans-Light Kits - 651265 - Capital Lighting, Inc.
Columbus, OH, USA
LKFL250 Fans-Light Kits
651265
LKFL250 Fans-Light Kits 651265
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Length 8.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: White Frosted Weight: 3.42 Product Name: 13`` Bowl Light Kit UPC: 840506055735 Category: Lights Glass: White Frosted Safety Listing: Damp Manufacturer's Warranty: Lifetime Designer: 5

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.00
Length 8.00
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: White Frosted
Weight: 3.42
Product Name: 13`` Bowl Light Kit
UPC: 840506055735
Category: Lights
Glass: White Frosted
Safety Listing: Damp
Manufacturer's Warranty: Lifetime
Designer: 5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651265
Product Name LKFL250 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details