Capital Lighting, Inc. LK5620 Fans-Light Kits 651262

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Length 6.00 Bulb Type: Candelabra Wattage: 60 Finish: Opal Forsted Weight: 4.11 Product Name: 13`` Huxley Light Kit UPC: 840506052185 Category: Lights Glass: Opal Frosted Safety Listing: Dry Manufacturer's Warranty: Lifetime Electricity Use: 85 Airflow Efficienty: 5619 Airflow Efficienty: 66 Designer: 14
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Length 6.00 Bulb Type: Candelabra Wattage: 60 Finish: Opal Forsted Weight: 4.11 Product Name: 13`` Huxley Light Kit UPC: 840506052185 Category: Lights Glass: Opal Frosted Safety Listing: Dry Manufacturer's Warranty: Lifetime Electricity Use: 85 Airflow Efficienty: 5619 Airflow Efficienty: 66 Designer: 14

Suppliers

Company
Product
Description
Supplier Links
LK5620 Fans-Light Kits - 651262 - Capital Lighting, Inc.
Columbus, OH, USA
LK5620 Fans-Light Kits
651262
LK5620 Fans-Light Kits 651262
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Length 6.00 Bulb Type: Candelabra Wattage: 60 Finish: Opal Forsted Weight: 4.11 Product Name: 13`` Huxley Light Kit UPC: 840506052185 Category: Lights Glass: Opal Frosted Safety Listing: Dry Manufacturer's Warranty: Lifetime Electricity Use: 85 Airflow Efficienty: 5619 Airflow Efficienty: 66 Designer: 14

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Length 6.00
Bulb
Type: Candelabra
Wattage: 60
Finish: Opal Forsted
Weight: 4.11
Product Name: 13`` Huxley Light Kit
UPC: 840506052185
Category: Lights
Glass: Opal Frosted
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Electricity Use: 85
Airflow Efficienty: 5619
Airflow Efficienty: 66
Designer: 14

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651262
Product Name LK5620 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details