Capital Lighting, Inc. 3036 Sconces-Double Glass 651257

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ponderosa, Sycamore Weight: 9 Product Name: Two Light Wall Bracket Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ponderosa, Sycamore Weight: 9 Product Name: Two Light Wall Bracket Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
3036 Sconces-Double Glass - 651257 - Capital Lighting, Inc.
Columbus, OH, USA
3036 Sconces-Double Glass
651257
3036 Sconces-Double Glass 651257
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ponderosa, Sycamore Weight: 9 Product Name: Two Light Wall Bracket Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.50
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Ponderosa, Sycamore
Weight: 9
Product Name: Two Light Wall Bracket
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651257
Product Name 3036 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details