Capital Lighting, Inc. LK114AAB Fans-Light Kits 651243

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.80 Length 4.80 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 3.95 Product Name: 14`` Low Profile Bowl Light Kit UPC: 840506056657 Category: Lights Glass: Amber linen Safety Listing: Dry Manufacturer's Warranty: Lifetime Optional Control: pull chain Designer: 5.71
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.80 Length 4.80 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 3.95 Product Name: 14`` Low Profile Bowl Light Kit UPC: 840506056657 Category: Lights Glass: Amber linen Safety Listing: Dry Manufacturer's Warranty: Lifetime Optional Control: pull chain Designer: 5.71

Suppliers

Company
Product
Description
Supplier Links
LK114AAB Fans-Light Kits - 651243 - Capital Lighting, Inc.
Columbus, OH, USA
LK114AAB Fans-Light Kits
651243
LK114AAB Fans-Light Kits 651243
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.80 Length 4.80 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 3.95 Product Name: 14`` Low Profile Bowl Light Kit UPC: 840506056657 Category: Lights Glass: Amber linen Safety Listing: Dry Manufacturer's Warranty: Lifetime Optional Control: pull chain Designer: 5.71

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.80
Length 4.80
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Antique Brass
Weight: 3.95
Product Name: 14`` Low Profile Bowl Light Kit
UPC: 840506056657
Category: Lights
Glass: Amber linen
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Optional Control: pull chain
Designer: 5.71

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651243
Product Name LK114AAB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details