Capital Lighting, Inc. LKLP112WSN Fans-Light Kits 651234

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.20 Height: 8.50 Length 8.50 Bulb Type: Mini-Can Wattage: 100 Finish: Satin Nickel Weight: 2.43 Product Name: Low Profile Light Kit UPC: 840506055919 Category: Lights Glass: White linen Safety Listing: Damp Manufacturer's Warranty: Lifetime Optional Control: Pull Chain Designer: 3.46
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.20 Height: 8.50 Length 8.50 Bulb Type: Mini-Can Wattage: 100 Finish: Satin Nickel Weight: 2.43 Product Name: Low Profile Light Kit UPC: 840506055919 Category: Lights Glass: White linen Safety Listing: Damp Manufacturer's Warranty: Lifetime Optional Control: Pull Chain Designer: 3.46

Suppliers

Company
Product
Description
Supplier Links
LKLP112WSN Fans-Light Kits - 651234 - Capital Lighting, Inc.
Columbus, OH, USA
LKLP112WSN Fans-Light Kits
651234
LKLP112WSN Fans-Light Kits 651234
PRODUCT DETAILS / SPECS Width/Dia: 5.20 Height: 8.50 Length 8.50 Bulb Type: Mini-Can Wattage: 100 Finish: Satin Nickel Weight: 2.43 Product Name: Low Profile Light Kit UPC: 840506055919 Category: Lights Glass: White linen Safety Listing: Damp Manufacturer's Warranty: Lifetime Optional Control: Pull Chain Designer: 3.46

PRODUCT DETAILS / SPECS
Width/Dia: 5.20
Height: 8.50
Length 8.50
Bulb
Type: Mini-Can
Wattage: 100
Finish: Satin Nickel
Weight: 2.43
Product Name: Low Profile Light Kit
UPC: 840506055919
Category: Lights
Glass: White linen
Safety Listing: Damp
Manufacturer's Warranty: Lifetime
Optional Control: Pull Chain
Designer: 3.46

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651234
Product Name LKLP112WSN Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details