Capital Lighting, Inc. 1821BA Mini Pendants-Rod 651226

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 50.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bark Weight: 6 Product Name: Single Light Mini Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 50.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bark Weight: 6 Product Name: Single Light Mini Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1821BA Mini Pendants-Rod - 651226 - Capital Lighting, Inc.
Columbus, OH, USA
1821BA Mini Pendants-Rod
651226
1821BA Mini Pendants-Rod 651226
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 50.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bark Weight: 6 Product Name: Single Light Mini Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 50.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bark
Weight: 6
Product Name: Single Light Mini Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651226
Product Name 1821BA Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details