PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Ponderosa, Sycamore
Weight: 5
Product Name: Two Light Wall Bracket
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 651225 |
| Product Name | 3033 Sconces-Double Candle |
| Application | Residential |