Capital Lighting, Inc. 3526-29 Mid. Chandeliers-Drum Shades 651188

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Euro Bronze Weight: 17 Product Name: Six Lights Iron Chandelier UPC: 897821004207 Category: Chandelier Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Euro Bronze Weight: 17 Product Name: Six Lights Iron Chandelier UPC: 897821004207 Category: Chandelier Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
3526-29 Mid. Chandeliers-Drum Shades - 651188 - Capital Lighting, Inc.
Columbus, OH, USA
3526-29 Mid. Chandeliers-Drum Shades
651188
3526-29 Mid. Chandeliers-Drum Shades 651188
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Euro Bronze Weight: 17 Product Name: Six Lights Iron Chandelier UPC: 897821004207 Category: Chandelier Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Euro Bronze
Weight: 17
Product Name: Six Lights Iron Chandelier
UPC: 897821004207
Category: Chandelier
Shipped Via: Ups
Safety Listing: Indoor
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651188
Product Name 3526-29 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details