Capital Lighting, Inc. 3503-42 Mid. Chandeliers-Candle 651187

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 16 Product Name: Three Lights Iron Chandelier UPC: 897821004146 Category: Chandelier Shipped Via: Ups Safety Listing: Indoor Canopy: 5D Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 16 Product Name: Three Lights Iron Chandelier UPC: 897821004146 Category: Chandelier Shipped Via: Ups Safety Listing: Indoor Canopy: 5D Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
3503-42 Mid. Chandeliers-Candle - 651187 - Capital Lighting, Inc.
Columbus, OH, USA
3503-42 Mid. Chandeliers-Candle
651187
3503-42 Mid. Chandeliers-Candle 651187
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 16 Product Name: Three Lights Iron Chandelier UPC: 897821004146 Category: Chandelier Shipped Via: Ups Safety Listing: Indoor Canopy: 5D Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rust
Weight: 16
Product Name: Three Lights Iron Chandelier
UPC: 897821004146
Category: Chandelier
Shipped Via: Ups
Safety Listing: Indoor
Canopy: 5D
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651187
Product Name 3503-42 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details