Capital Lighting, Inc. 3506-42 Mid. Chandeliers-Candle 651186

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rust Weight: 24 Product Name: Six Lights Iron Chandelier UPC: 897821004153 Category: Chandelier Shipped Via: Ups Safety Listing: Indoor Canopy: 5D Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rust Weight: 24 Product Name: Six Lights Iron Chandelier UPC: 897821004153 Category: Chandelier Shipped Via: Ups Safety Listing: Indoor Canopy: 5D Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
3506-42 Mid. Chandeliers-Candle - 651186 - Capital Lighting, Inc.
Columbus, OH, USA
3506-42 Mid. Chandeliers-Candle
651186
3506-42 Mid. Chandeliers-Candle 651186
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rust Weight: 24 Product Name: Six Lights Iron Chandelier UPC: 897821004153 Category: Chandelier Shipped Via: Ups Safety Listing: Indoor Canopy: 5D Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rust
Weight: 24
Product Name: Six Lights Iron Chandelier
UPC: 897821004153
Category: Chandelier
Shipped Via: Ups
Safety Listing: Indoor
Canopy: 5D
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651186
Product Name 3506-42 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details