PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 13.25
Length 13.25
Extension: 8.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Euro Bronze
Weight: 13
Product Name: One Light Wall
UPC: 897821004184
Category: Sconce
Shipped Via: Ups
Safety Listing: Indoor
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 651183 |
| Product Name | 3511-29 Sconces-Single Candle |
| Application | Residential |