Capital Lighting, Inc. 3514-42 Mini Chandeliers-Candle 651180

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Weight: 22 Product Name: Four Lights Iron Pendant UPC: 897821004115 Category: Foyer Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Weight: 22 Product Name: Four Lights Iron Pendant UPC: 897821004115 Category: Foyer Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
3514-42 Mini Chandeliers-Candle - 651180 - Capital Lighting, Inc.
Columbus, OH, USA
3514-42 Mini Chandeliers-Candle
651180
3514-42 Mini Chandeliers-Candle 651180
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Weight: 22 Product Name: Four Lights Iron Pendant UPC: 897821004115 Category: Foyer Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rust
Weight: 22
Product Name: Four Lights Iron Pendant
UPC: 897821004115
Category: Foyer
Shipped Via: Ups
Safety Listing: Indoor
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651180
Product Name 3514-42 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details