Capital Lighting, Inc. 3433-88 Bathroom Fixtures-Three Lights 651158

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.50 Length 9.50 Extension: 6.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8 Product Name: Three Lights Bath Fixture UPC: 897821004092 Category: Bath Light Shipped Via: Ups Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.50 Length 9.50 Extension: 6.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8 Product Name: Three Lights Bath Fixture UPC: 897821004092 Category: Bath Light Shipped Via: Ups Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3433-88 Bathroom Fixtures-Three Lights - 651158 - Capital Lighting, Inc.
Columbus, OH, USA
3433-88 Bathroom Fixtures-Three Lights
651158
3433-88 Bathroom Fixtures-Three Lights 651158
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.50 Length 9.50 Extension: 6.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8 Product Name: Three Lights Bath Fixture UPC: 897821004092 Category: Bath Light Shipped Via: Ups Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 9.50
Length 9.50
Extension: 6.63
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 8
Product Name: Three Lights Bath Fixture
UPC: 897821004092
Category: Bath Light
Shipped Via: Ups
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651158
Product Name 3433-88 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details