Capital Lighting, Inc. 3422-88 Bathroom Fixtures-Two Lights 651156

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.13 Length 8.13 Extension: 6.38 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6 Product Name: Two Lights Bath Fixture UPC: 897821004023 Category: Bath Light Shipped Via: Ups Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.13 Length 8.13 Extension: 6.38 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6 Product Name: Two Lights Bath Fixture UPC: 897821004023 Category: Bath Light Shipped Via: Ups Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3422-88 Bathroom Fixtures-Two Lights - 651156 - Capital Lighting, Inc.
Columbus, OH, USA
3422-88 Bathroom Fixtures-Two Lights
651156
3422-88 Bathroom Fixtures-Two Lights 651156
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.13 Length 8.13 Extension: 6.38 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6 Product Name: Two Lights Bath Fixture UPC: 897821004023 Category: Bath Light Shipped Via: Ups Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 8.13
Length 8.13
Extension: 6.38
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 6
Product Name: Two Lights Bath Fixture
UPC: 897821004023
Category: Bath Light
Shipped Via: Ups
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651156
Product Name 3422-88 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details