Capital Lighting, Inc. 3431-08 Sconces-Single Glass 651150

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.50 Length 9.50 Extension: 6.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 4 Product Name: One Light Bath Fixture UPC: 897821004078 Category: Bath Light Shipped Via: Ups Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.50 Length 9.50 Extension: 6.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 4 Product Name: One Light Bath Fixture UPC: 897821004078 Category: Bath Light Shipped Via: Ups Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3431-08 Sconces-Single Glass - 651150 - Capital Lighting, Inc.
Columbus, OH, USA
3431-08 Sconces-Single Glass
651150
3431-08 Sconces-Single Glass 651150
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.50 Length 9.50 Extension: 6.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 4 Product Name: One Light Bath Fixture UPC: 897821004078 Category: Bath Light Shipped Via: Ups Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 9.50
Length 9.50
Extension: 6.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 4
Product Name: One Light Bath Fixture
UPC: 897821004078
Category: Bath Light
Shipped Via: Ups
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651150
Product Name 3431-08 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details