Capital Lighting, Inc. 20000-02-27 Flush Mounts-Bowl Style 651128

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.00 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Black Cherry Product Name: Two Light Flush Mount Ceiling Light UPC: 093185029553 Category: Fluorescent Indoor Lighting Glass: Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.00 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Black Cherry Product Name: Two Light Flush Mount Ceiling Light UPC: 093185029553 Category: Fluorescent Indoor Lighting Glass: Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
20000-02-27 Flush Mounts-Bowl Style - 651128 - Capital Lighting, Inc.
Columbus, OH, USA
20000-02-27 Flush Mounts-Bowl Style
651128
20000-02-27 Flush Mounts-Bowl Style 651128
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.00 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Black Cherry Product Name: Two Light Flush Mount Ceiling Light UPC: 093185029553 Category: Fluorescent Indoor Lighting Glass: Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 6.00
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: Black Cherry
Product Name: Two Light Flush Mount Ceiling Light
UPC: 093185029553
Category: Fluorescent Indoor Lighting
Glass: Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651128
Product Name 20000-02-27 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details