Capital Lighting, Inc. 3531-88 Sconces-Single Glass 651097

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 10.75 Length 10.75 Extension: 9.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5 Product Name: One Light Bath UPC: 897821004252 Category: Bath Light Shipped Via: Ups Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 10.75 Length 10.75 Extension: 9.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5 Product Name: One Light Bath UPC: 897821004252 Category: Bath Light Shipped Via: Ups Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
3531-88 Sconces-Single Glass - 651097 - Capital Lighting, Inc.
Columbus, OH, USA
3531-88 Sconces-Single Glass
651097
3531-88 Sconces-Single Glass 651097
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 10.75 Length 10.75 Extension: 9.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5 Product Name: One Light Bath UPC: 897821004252 Category: Bath Light Shipped Via: Ups Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 5.88
Height: 10.75
Length 10.75
Extension: 9.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 5
Product Name: One Light Bath
UPC: 897821004252
Category: Bath Light
Shipped Via: Ups
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651097
Product Name 3531-88 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details