Capital Lighting, Inc. 3536-02 Mid. Chandeliers-Glass Down 651090

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.38 Height: 20.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Nickel Weight: 25 Product Name: Six Lights Chandelier UPC: 897821004306 Category: Chandelier Shipped Via: Ups Safety Listing: Indoor Canopy: 5 1/4D Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.38 Height: 20.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Nickel Weight: 25 Product Name: Six Lights Chandelier UPC: 897821004306 Category: Chandelier Shipped Via: Ups Safety Listing: Indoor Canopy: 5 1/4D Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
3536-02 Mid. Chandeliers-Glass Down - 651090 - Capital Lighting, Inc.
Columbus, OH, USA
3536-02 Mid. Chandeliers-Glass Down
651090
3536-02 Mid. Chandeliers-Glass Down 651090
PRODUCT DETAILS / SPECS Width/Dia: 25.38 Height: 20.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Nickel Weight: 25 Product Name: Six Lights Chandelier UPC: 897821004306 Category: Chandelier Shipped Via: Ups Safety Listing: Indoor Canopy: 5 1/4D Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 25.38
Height: 20.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Satin Nickel
Weight: 25
Product Name: Six Lights Chandelier
UPC: 897821004306
Category: Chandelier
Shipped Via: Ups
Safety Listing: Indoor
Canopy: 5 1/4D
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651090
Product Name 3536-02 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details