PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 72.00
Length 72.00
Bulb
Finish: Satin Nickel
Weight: 14.51
Product Name: Fan
UPC: 840506055469
Category: Fan-Uni
Safety Listing: Damp
Motor size: 212X35
Manufacturer's Warranty: Lifetime
Electricity Use: 97
Speeds: 3-Speeds
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 9173
Airflow Efficienty: 94
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 651086 |
| Product Name | TF721SN Fans-Ceiling Fans |