PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 14.60
Length 14.60
Bulb
Finish: White
Weight: 29
Product Name: 60`` Fan
UPC: 840506055445
Category: Fan-Uni
Safety Listing: Damp
Motor size: 212X25
Manufacturer's Warranty: Lifetime
Electricity Use: 82
Speeds: 3-Speeds
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 7893
Airflow Efficienty: 96
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 651084 |
| Product Name | TF710WH Fans-Ceiling Fans |