Capital Lighting, Inc. 7821WH-88 Sconces-Single Glass 651075

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.75 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.77 Product Name: One Light Sconce Category: Sconce Shipped Via: Ups Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.75 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.77 Product Name: One Light Sconce Category: Sconce Shipped Via: Ups Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
7821WH-88 Sconces-Single Glass - 651075 - Capital Lighting, Inc.
Columbus, OH, USA
7821WH-88 Sconces-Single Glass
651075
7821WH-88 Sconces-Single Glass 651075
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.75 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.77 Product Name: One Light Sconce Category: Sconce Shipped Via: Ups Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 10.75
Extension: 3.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 1.77
Product Name: One Light Sconce
Category: Sconce
Shipped Via: Ups
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651075
Product Name 7821WH-88 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details