Capital Lighting, Inc. 7503-42 Pendants-Other 651070

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 20 Product Name: Three Lights Iron Pendant UPC: 897821004320 Category: Pendant Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 20 Product Name: Three Lights Iron Pendant UPC: 897821004320 Category: Pendant Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
7503-42 Pendants-Other - 651070 - Capital Lighting, Inc.
Columbus, OH, USA
7503-42 Pendants-Other
651070
7503-42 Pendants-Other 651070
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 20 Product Name: Three Lights Iron Pendant UPC: 897821004320 Category: Pendant Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rust
Weight: 20
Product Name: Three Lights Iron Pendant
UPC: 897821004320
Category: Pendant
Shipped Via: Ups
Safety Listing: Indoor
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651070
Product Name 7503-42 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details