Capital Lighting, Inc. M552-OB Lamps-Table Lamps 651059

Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Incandescent Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Round Tapered Crystal Table Lamp UPC: 753174055450 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Incandescent Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Round Tapered Crystal Table Lamp UPC: 753174055450 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
M552-OB Lamps-Table Lamps - 651059 - Capital Lighting, Inc.
Columbus, OH, USA
M552-OB Lamps-Table Lamps
651059
M552-OB Lamps-Table Lamps 651059
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Incandescent Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Round Tapered Crystal Table Lamp UPC: 753174055450 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 27.00
Bulb
Type: Incandescent
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Round Tapered Crystal Table Lamp
UPC: 753174055450
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651059
Product Name M552-OB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details