PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 13.75
Length 13.75
Bulb
Finish: Tortoise Shell
Weight: 21
Product Name: 52`` Fan
UPC: 840506055391
Category: Fan-Uni
Safety Listing: Damp
Motor size: 188X20
Manufacturer's Warranty: Lifetime
Electricity Use: 87
Speeds: 3-Speeds
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 6876
Airflow Efficienty: 80
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 651055 |
| Product Name | TF610TS Fans-Ceiling Fans |