PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 1.30
Length 1.30
Bulb
Finish: Oil-Rubbed Bronze
Weight: 21.9
Product Name: 52`` Fan
UPC: 840506055377
Category: Fan-Uni
Safety Listing: Dry
Motor size: 188X20
Manufacturer's Warranty: Lifetime
Electricity Use: 79
Speeds: 3-Speeds
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 7057
Airflow Efficienty: 89
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 651053 |
| Product Name | TF610OB Fans-Ceiling Fans |