PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 1.30
Length 1.30
Bulb
Finish: Oil-Rubbed Bronze
Weight: 29.78
Product Name: 60`` Fan
UPC: 840506055414
Category: Fan-Uni
Safety Listing: Dry
Motor size: 212X25
Manufacturer's Warranty: Lifetime
Electricity Use: 84
Speeds: 3-Speeds
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 8963
Airflow Efficienty: 106
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 651051 |
| Product Name | TF710OB Fans-Ceiling Fans |