PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 1.30
Length 1.30
Bulb
Finish: Oil-Rubbed Bronze
Weight: 37.92
Product Name: Fan
UPC: 840506057890
Category: Fan-Uni
Safety Listing: Dry
Motor size: 212X35
Manufacturer's Warranty: Lifetime
Electricity Use: 90
Speeds: 3-Speeds
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 9689
Airflow Efficienty: 107
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 651050 |
| Product Name | TF721OB Fans-Ceiling Fans |