Capital Lighting, Inc. 9004-86 Exterior -Wall Mount 651049

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Length 11.50 Extension: 28 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 8 Product Name: One Light Dark Sky 12`` Wall UPC: 46335938854 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Length 11.50 Extension: 28 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 8 Product Name: One Light Dark Sky 12`` Wall UPC: 46335938854 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9004-86 Exterior -Wall Mount - 651049 - Capital Lighting, Inc.
Columbus, OH, USA
9004-86 Exterior -Wall Mount
651049
9004-86 Exterior -Wall Mount 651049
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Length 11.50 Extension: 28 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 8 Product Name: One Light Dark Sky 12`` Wall UPC: 46335938854 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.50
Length 11.50
Extension: 28
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Weight: 8
Product Name: One Light Dark Sky 12`` Wall
UPC: 46335938854
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651049
Product Name 9004-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details