Capital Lighting, Inc. 9311-29 Pendants-Glass Down 651048

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Euro Bronze Weight: 13 Product Name: One Light Glass Pendant UPC: 897821004238 Category: Pendant Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Euro Bronze Weight: 13 Product Name: One Light Glass Pendant UPC: 897821004238 Category: Pendant Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
9311-29 Pendants-Glass Down - 651048 - Capital Lighting, Inc.
Columbus, OH, USA
9311-29 Pendants-Glass Down
651048
9311-29 Pendants-Glass Down 651048
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Euro Bronze Weight: 13 Product Name: One Light Glass Pendant UPC: 897821004238 Category: Pendant Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 17.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Euro Bronze
Weight: 13
Product Name: One Light Glass Pendant
UPC: 897821004238
Category: Pendant
Shipped Via: Ups
Safety Listing: Indoor
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651048
Product Name 9311-29 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details