Capital Lighting, Inc. 9311-42 Pendants-Other 651045

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 18.63 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rust Weight: 12 Product Name: One Light Pendant UPC: 897821004214 Category: Pendant Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 18.63 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rust Weight: 12 Product Name: One Light Pendant UPC: 897821004214 Category: Pendant Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
9311-42 Pendants-Other - 651045 - Capital Lighting, Inc.
Columbus, OH, USA
9311-42 Pendants-Other
651045
9311-42 Pendants-Other 651045
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 18.63 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rust Weight: 12 Product Name: One Light Pendant UPC: 897821004214 Category: Pendant Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 15.38
Height: 18.63
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rust
Weight: 12
Product Name: One Light Pendant
UPC: 897821004214
Category: Pendant
Shipped Via: Ups
Safety Listing: Indoor
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651045
Product Name 9311-42 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details