Capital Lighting, Inc. 9121L-89 Exterior -Wall Mount 651040

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Length 10.00 Extension: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 6 Product Name: One Light Outdoor Wall UPC: 897821004375 Category: Sconce Shipped Via: Ups Safety Listing: Indoor/Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Length 10.00 Extension: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 6 Product Name: One Light Outdoor Wall UPC: 897821004375 Category: Sconce Shipped Via: Ups Safety Listing: Indoor/Outdoor

Suppliers

Company
Product
Description
Supplier Links
9121L-89 Exterior -Wall Mount - 651040 - Capital Lighting, Inc.
Columbus, OH, USA
9121L-89 Exterior -Wall Mount
651040
9121L-89 Exterior -Wall Mount 651040
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Length 10.00 Extension: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 6 Product Name: One Light Outdoor Wall UPC: 897821004375 Category: Sconce Shipped Via: Ups Safety Listing: Indoor/Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.00
Length 10.00
Extension: 16.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 6
Product Name: One Light Outdoor Wall
UPC: 897821004375
Category: Sconce
Shipped Via: Ups
Safety Listing: Indoor/Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651040
Product Name 9121L-89 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details