Capital Lighting, Inc. GPLED26-61 Lamps-Desk/Piano Lamps 651026

Description
PRODUCT DETAILS / SPECS Extension: 5.5 Bulb Type: LED Finish: Polished Brass Product Name: Piano Lamp UPC: 753174055283 Category: Piano Lamp
Description
PRODUCT DETAILS / SPECS Extension: 5.5 Bulb Type: LED Finish: Polished Brass Product Name: Piano Lamp UPC: 753174055283 Category: Piano Lamp

Suppliers

Company
Product
Description
Supplier Links
GPLED26-61 Lamps-Desk/Piano Lamps - 651026 - Capital Lighting, Inc.
Columbus, OH, USA
GPLED26-61 Lamps-Desk/Piano Lamps
651026
GPLED26-61 Lamps-Desk/Piano Lamps 651026
PRODUCT DETAILS / SPECS Extension: 5.5 Bulb Type: LED Finish: Polished Brass Product Name: Piano Lamp UPC: 753174055283 Category: Piano Lamp

PRODUCT DETAILS / SPECS
Extension: 5.5
Bulb
Type: LED
Finish: Polished Brass
Product Name: Piano Lamp
UPC: 753174055283
Category: Piano Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651026
Product Name GPLED26-61 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details