Capital Lighting, Inc. L850-AB Lamps-Table Lamps 651022

Description
PRODUCT DETAILS / SPECS Height: 31.75 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Table Lamp UPC: 753174055429 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 31.75 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Table Lamp UPC: 753174055429 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
L850-AB Lamps-Table Lamps - 651022 - Capital Lighting, Inc.
Columbus, OH, USA
L850-AB Lamps-Table Lamps
651022
L850-AB Lamps-Table Lamps 651022
PRODUCT DETAILS / SPECS Height: 31.75 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Table Lamp UPC: 753174055429 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 31.75
Bulb
Type: Incandescent
Qty: 1
Wattage: 150
Finish: Antique Brass
Product Name: One Light Table Lamp
UPC: 753174055429
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651022
Product Name L850-AB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details