Capital Lighting, Inc. L800-AB Lamps-Floor Lamps 651021

Description
PRODUCT DETAILS / SPECS Height: 62.75 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Floor Lamp UPC: 753174055405 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 62.75 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Floor Lamp UPC: 753174055405 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
L800-AB Lamps-Floor Lamps - 651021 - Capital Lighting, Inc.
Columbus, OH, USA
L800-AB Lamps-Floor Lamps
651021
L800-AB Lamps-Floor Lamps 651021
PRODUCT DETAILS / SPECS Height: 62.75 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Floor Lamp UPC: 753174055405 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 62.75
Bulb
Type: Incandescent
Qty: 1
Wattage: 150
Finish: Antique Brass
Product Name: One Light Floor Lamp
UPC: 753174055405
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651021
Product Name L800-AB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details