Capital Lighting, Inc. G100-BLK Lamps-Pharmacy-Floor 651002

Description
PRODUCT DETAILS / SPECS Height: 45.00 Extension: 11.5 Bulb Type: GU-10 Wattage: 50 Finish: Matt Black Weight: 17 Product Name: Generation Floor Lamp UPC: 753174055603 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 45.00 Extension: 11.5 Bulb Type: GU-10 Wattage: 50 Finish: Matt Black Weight: 17 Product Name: Generation Floor Lamp UPC: 753174055603 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
G100-BLK Lamps-Pharmacy-Floor - 651002 - Capital Lighting, Inc.
Columbus, OH, USA
G100-BLK Lamps-Pharmacy-Floor
651002
G100-BLK Lamps-Pharmacy-Floor 651002
PRODUCT DETAILS / SPECS Height: 45.00 Extension: 11.5 Bulb Type: GU-10 Wattage: 50 Finish: Matt Black Weight: 17 Product Name: Generation Floor Lamp UPC: 753174055603 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 45.00
Extension: 11.5
Bulb
Type: GU-10
Wattage: 50
Finish: Matt Black
Weight: 17
Product Name: Generation Floor Lamp
UPC: 753174055603
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651002
Product Name G100-BLK Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details