Capital Lighting, Inc. CBLED12-7 Lamps-Desk/Piano Lamps 651000

Description
PRODUCT DETAILS / SPECS Extension: 5 Bulb Type: LED Finish: Black Product Name: Piano Lamp UPC: 753174055276 Category: Piano Lamp
Description
PRODUCT DETAILS / SPECS Extension: 5 Bulb Type: LED Finish: Black Product Name: Piano Lamp UPC: 753174055276 Category: Piano Lamp

Suppliers

Company
Product
Description
Supplier Links
CBLED12-7 Lamps-Desk/Piano Lamps - 651000 - Capital Lighting, Inc.
Columbus, OH, USA
CBLED12-7 Lamps-Desk/Piano Lamps
651000
CBLED12-7 Lamps-Desk/Piano Lamps 651000
PRODUCT DETAILS / SPECS Extension: 5 Bulb Type: LED Finish: Black Product Name: Piano Lamp UPC: 753174055276 Category: Piano Lamp

PRODUCT DETAILS / SPECS
Extension: 5
Bulb
Type: LED
Finish: Black
Product Name: Piano Lamp
UPC: 753174055276
Category: Piano Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651000
Product Name CBLED12-7 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details