Capital Lighting, Inc. 6631-TU Sconces-Single Glass 650989

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.50 Length 4.50 Extension: 5.5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Tuscana Product Name: One Light Wall Sconce UPC: 46335954779 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.50 Length 4.50 Extension: 5.5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Tuscana Product Name: One Light Wall Sconce UPC: 46335954779 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
6631-TU Sconces-Single Glass - 650989 - Capital Lighting, Inc.
Columbus, OH, USA
6631-TU Sconces-Single Glass
650989
6631-TU Sconces-Single Glass 650989
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.50 Length 4.50 Extension: 5.5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Tuscana Product Name: One Light Wall Sconce UPC: 46335954779 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 4.50
Length 4.50
Extension: 5.5
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Tuscana
Product Name: One Light Wall Sconce
UPC: 46335954779
Category: Bath/Vanity/Wall Sconces
Glass: White Opal
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650989
Product Name 6631-TU Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details