Capital Lighting, Inc. 6661-BBR Sconces-Single Glass 650988

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.25 Length 13.25 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Biscayne Bronze Product Name: One Light Wall Sconce UPC: 46335958005 Category: Bath/Vanity/Wall Sconces Glass: Satin Etched Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.25 Length 13.25 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Biscayne Bronze Product Name: One Light Wall Sconce UPC: 46335958005 Category: Bath/Vanity/Wall Sconces Glass: Satin Etched Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
6661-BBR Sconces-Single Glass - 650988 - Capital Lighting, Inc.
Columbus, OH, USA
6661-BBR Sconces-Single Glass
650988
6661-BBR Sconces-Single Glass 650988
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.25 Length 13.25 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Biscayne Bronze Product Name: One Light Wall Sconce UPC: 46335958005 Category: Bath/Vanity/Wall Sconces Glass: Satin Etched Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 13.25
Length 13.25
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Biscayne Bronze
Product Name: One Light Wall Sconce
UPC: 46335958005
Category: Bath/Vanity/Wall Sconces
Glass: Satin Etched
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650988
Product Name 6661-BBR Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details