Capital Lighting, Inc. 6633-TU Bathroom Fixtures-Three Lights 650987

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 4.50 Length 4.50 Extension: 5.5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Tuscana Product Name: Three Light Bath Bar UPC: 46335954793 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 4.50 Length 4.50 Extension: 5.5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Tuscana Product Name: Three Light Bath Bar UPC: 46335954793 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
6633-TU Bathroom Fixtures-Three Lights - 650987 - Capital Lighting, Inc.
Columbus, OH, USA
6633-TU Bathroom Fixtures-Three Lights
650987
6633-TU Bathroom Fixtures-Three Lights 650987
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 4.50 Length 4.50 Extension: 5.5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Tuscana Product Name: Three Light Bath Bar UPC: 46335954793 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 4.50
Length 4.50
Extension: 5.5
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Tuscana
Product Name: Three Light Bath Bar
UPC: 46335954793
Category: Bath/Vanity/Wall Sconces
Glass: White Opal
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650987
Product Name 6633-TU Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details