Capital Lighting, Inc. 31821-CHA Exterior -Wall Mount 650956

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Product Name: One Light Wall lantern UPC: 46335955554 Category: Wall Lantern Glass: Frosted w/Painted White Inside Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Product Name: One Light Wall lantern UPC: 46335955554 Category: Wall Lantern Glass: Frosted w/Painted White Inside Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
31821-CHA Exterior -Wall Mount - 650956 - Capital Lighting, Inc.
Columbus, OH, USA
31821-CHA Exterior -Wall Mount
650956
31821-CHA Exterior -Wall Mount 650956
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Product Name: One Light Wall lantern UPC: 46335955554 Category: Wall Lantern Glass: Frosted w/Painted White Inside Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Length 13.00
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Charcoal
Product Name: One Light Wall lantern
UPC: 46335955554
Category: Wall Lantern
Glass: Frosted w/Painted White Inside
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650956
Product Name 31821-CHA Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details