Capital Lighting, Inc. 31836-CHA Exterior -Hanging 650950

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Product Name: One Light Hanging Lantern UPC: 46335955578 Category: Post/Hanging Lantern Glass: Frosted w/Painted White Inside Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Product Name: One Light Hanging Lantern UPC: 46335955578 Category: Post/Hanging Lantern Glass: Frosted w/Painted White Inside Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
31836-CHA Exterior -Hanging - 650950 - Capital Lighting, Inc.
Columbus, OH, USA
31836-CHA Exterior -Hanging
650950
31836-CHA Exterior -Hanging 650950
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Product Name: One Light Hanging Lantern UPC: 46335955578 Category: Post/Hanging Lantern Glass: Frosted w/Painted White Inside Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Charcoal
Product Name: One Light Hanging Lantern
UPC: 46335955578
Category: Post/Hanging Lantern
Glass: Frosted w/Painted White Inside
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650950
Product Name 31836-CHA Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details