Capital Lighting, Inc. 6663-BBR Bathroom Fixtures-Three Lights 650799

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Length 7.75 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Biscayne Bronze Product Name: Three Light Bath Bar UPC: 46335958029 Category: Bath/Vanity/Wall Sconces Glass: Satin Etched Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Length 7.75 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Biscayne Bronze Product Name: Three Light Bath Bar UPC: 46335958029 Category: Bath/Vanity/Wall Sconces Glass: Satin Etched Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
6663-BBR Bathroom Fixtures-Three Lights - 650799 - Capital Lighting, Inc.
Columbus, OH, USA
6663-BBR Bathroom Fixtures-Three Lights
650799
6663-BBR Bathroom Fixtures-Three Lights 650799
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Length 7.75 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Biscayne Bronze Product Name: Three Light Bath Bar UPC: 46335958029 Category: Bath/Vanity/Wall Sconces Glass: Satin Etched Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.75
Length 7.75
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Biscayne Bronze
Product Name: Three Light Bath Bar
UPC: 46335958029
Category: Bath/Vanity/Wall Sconces
Glass: Satin Etched
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650799
Product Name 6663-BBR Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details