Capital Lighting, Inc. 83204-ORB Bathroom Fixtures-Four Lights 650795

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 7.25 Length 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Bath Bar UPC: 46335953253 Category: Bath/Vanity/Wall Sconces Glass: Satin Bisque Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 7.25 Length 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Bath Bar UPC: 46335953253 Category: Bath/Vanity/Wall Sconces Glass: Satin Bisque Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83204-ORB Bathroom Fixtures-Four Lights - 650795 - Capital Lighting, Inc.
Columbus, OH, USA
83204-ORB Bathroom Fixtures-Four Lights
650795
83204-ORB Bathroom Fixtures-Four Lights 650795
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 7.25 Length 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Bath Bar UPC: 46335953253 Category: Bath/Vanity/Wall Sconces Glass: Satin Bisque Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 7.25
Length 7.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Four Light Bath Bar
UPC: 46335953253
Category: Bath/Vanity/Wall Sconces
Glass: Satin Bisque
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650795
Product Name 83204-ORB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details