Capital Lighting, Inc. 6671-CH Sconces-Single Glass 650794

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Length 9.00 Extension: 6 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce UPC: 46335958128 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Length 9.00 Extension: 6 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce UPC: 46335958128 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
6671-CH Sconces-Single Glass - 650794 - Capital Lighting, Inc.
Columbus, OH, USA
6671-CH Sconces-Single Glass
650794
6671-CH Sconces-Single Glass 650794
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Length 9.00 Extension: 6 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce UPC: 46335958128 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.00
Length 9.00
Extension: 6
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Wall Sconce
UPC: 46335958128
Category: Bath/Vanity/Wall Sconces
Glass: Frosted
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650794
Product Name 6671-CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details